MR16-LEDE26120V4W40-2700DIM Lamps & Tubes by Multicomp

LED BULB EDISON SCREW/E26 WARM WHITE 4W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.18

Distributor Stock
Logo for Farnell
Farnell
from US$16.18
No stock
Buy Now
Logo for element14
element14
from US$19.11
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Lamp Style Reflector
Lamp Base Type E26 / MES
LED Color Warm White
CCT 2700K
Dimmable Dimmable
Beam Angle 40°
Equivalent Wattage 20W
Luminous Flux 210lm
Power Rating 4W

Alternative Descriptions

LED BULB, EDISON SCREW/E26, WARM WHITE, 4W | Farnell
Led Bulb, Edison Screw/E26, Warm White, 4W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MR16-LEDE26120V4W40-2700DIM?

Additional datasheets, footprints and schematics for MR16-LEDE26120V4W40-2700DIM are listed on our Part Details page. You can also find images and similar parts to MR16-LEDE26120V4W40-2700DIM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MR16-LEDE26120V4W40-2700DIM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR16-LEDE26120V4W40-2700DIM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MR16-LEDE26120V4W40-2700DIM fall under?

The MR16-LEDE26120V4W40-2700DIM is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps.

Can I view similar or alternative parts?

You can view similar parts to MR16-LEDE26120V4W40-2700DIM when available in the LED Replacement Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MR16-LEDE26120V4W40-2700DIM you can contact the distributor directly for product support, shipping queries etc.

Is the MR16-LEDE26120V4W40-2700DIM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MR16-LEDE26120V4W40-2700DIM have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MR16-LEDE26120V4W40-2700DIM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MR16-LEDE26120V4W40-2700DIM often in real-time on the comparison pages.

What if I can't find stock of MR16-LEDE26120V4W40-2700DIM?

You can fill out our help required form which you can use to request a quote for MR16-LEDE26120V4W40-2700DIM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay