Status: | Active |
---|---|
Series: | MPSA05 (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
3,084
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,390
in stock
|
Buy Now | |
element14
from US$0.13
|
1,390
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
Benefits |
---|
- |
Applications |
---|
- |
End Products |
---|
- |
Description | MPSA05 (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 4 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | - |
fT Min (MHz) | 100 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
MPSAXX Series NPN 625 mW 60 V 0.5 A Through Hole General Purpose Transistor | Future Electronics |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Trans, Npn, 60V, 0.5A, 150Deg C, 0.625W | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 60V, TO-226AA-3 | element14 |
Transistor, Fairchild, MPSA05RA | RS |
Transistor GP BJT NPN 60V 0.5A 3-Pin TO-92 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MPSA05RA?
Additional datasheets, footprints and schematics for MPSA05RA are listed on our Part Details page. You can also find images and similar parts to MPSA05RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPSA05RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPSA05RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPSA05RA fall under?
The MPSA05RA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MPSA05RA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPSA05RA you can contact the distributor directly for product support, shipping queries etc.
Is the MPSA05RA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MPSA05RA have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for MPSA05RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPSA05RA often in real-time on the comparison pages.
What if I can't find stock of MPSA05RA?
You can fill out our help required form which you can use to request a quote for MPSA05RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.