Status: | Active |
---|---|
Series: | MPS751 (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.12
- |
Benefits |
---|
- |
Applications |
---|
- |
End Products |
---|
- |
Description | MPS751 (LEGACY FAIRCHILD), Legacy Fairchild |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 2 |
VCEO Min (V) | 60 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | 1 |
hFE Min | 40 |
hFE Max | - |
fT Min (MHz) | 75 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 |
Trans, Pnp, -60V, -2A, 150Deg C, 0.625W | Newark Electronics |
TRANSISTOR, PNP, -60V, -2A, TO-92-3 | element14 |
MPS Series 60 V 2 A Through Hole PNP Amplifier Transistor - TO-92-3 | Future Electronics |
Trans GP BJT PNP 60V 2A 3-Pin TO-92 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a MPS751?
Additional datasheets, footprints and schematics for MPS751 are listed on our Part Details page. You can also find images and similar parts to MPS751 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPS751 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPS751 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPS751 fall under?
The MPS751 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MPS751 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPS751 you can contact the distributor directly for product support, shipping queries etc.
Is the MPS751 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MPS751 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MPS751.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPS751 often in real-time on the comparison pages.
What if I can't find stock of MPS751?
You can fill out our help required form which you can use to request a quote for MPS751 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.