Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | 600mA |
DC Current Gain hFE | 300hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 300mV |
Continuous Collector Current Ic Max | 600mA |
Current Ic Continuous a Max | 600mA |
Current Ic hFE | 150mA |
Gain Bandwidth ft Min | 300MHz |
Gain Bandwidth ft Typ | 300MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | b |
Power Dissipation Ptot Max | 625mW |
Voltage Vcbo | 75V |
TRANSISTOR, NPN, 40V, TO-92 | element14 |
Where can I find additional details, specifications and documents for a MPS2222AG?
Additional datasheets, footprints and schematics for MPS2222AG are listed on our Part Details page. You can also find images and similar parts to MPS2222AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPS2222AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPS2222AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPS2222AG fall under?
The MPS2222AG is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MPS2222AG when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPS2222AG you can contact the distributor directly for product support, shipping queries etc.
Is the MPS2222AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPS2222AG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MPS2222AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPS2222AG often in real-time on the comparison pages.
What if I can't find stock of MPS2222AG?
You can fill out our help required form which you can use to request a quote for MPS2222AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.