Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.50
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 30V |
Contact Current Max | 60mA |
Switch Terminals | Through Hole |
Product Range | - |
Mps1004F Pshbtn 0.4Va Spdt Mmn |Alcoswitch Te Connectivity MPS1004F | Newark Electronics |
Pushbutton Switches MPS1004F PSHBTN 0.4VA SPDT | Rapid Electronics |
Push Button Switch ON Mom SPDT Plunger 60mA 30VDC Wire Lug Panel Mount Bulk | Avnet America |
Alcoswitch, Pushbutton switch SPDT On(On) MPS series | TE Connectivity MPS1004F | RS Americas |
Where can I find additional details, specifications and documents for a MPS1004F?
Additional datasheets, footprints and schematics for MPS1004F are listed on our Part Details page. You can also find images and similar parts to MPS1004F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPS1004F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPS1004F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPS1004F fall under?
The MPS1004F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPS1004F when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPS1004F you can contact the distributor directly for product support, shipping queries etc.
Is the MPS1004F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPS1004F have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for MPS1004F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPS1004F often in real-time on the comparison pages.
What if I can't find stock of MPS1004F?
You can fill out our help required form which you can use to request a quote for MPS1004F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.