Status: | Unknown |
---|---|
Series: | MPG Series |
RoHS: | Unknown |
Switch Operation | Push On-Push Off |
---|---|
Contact Configuration | 3PDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 6A |
Switch Terminals | Solder |
Product Range | MPG Series |
SVHC | No SVHC (15-Jun-2015) |
Actuation Type | Plunger |
Actuator / Cap Colour | Black |
Contact Current AC Max | 6A |
MPG306D=(MSPG) SW PUSHBUTTON Configuration (Pole-Throw): Three Pole - Double Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Three Pole - Double Throw Switch Single Extended | Pushbutton Switch | Part Number: MPG306D | Internal Number: 5-1437567-5 | TE Connectivity | TE Store |
SWITCH, PUSH BUTTON | element14 |
Switch, Push Button | Newark Electronics |
Switch Push Button ON OFF 3PDT Round Button 6A 250VAC Alternate Contact Wire Lug Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a MPG306D?
Additional datasheets, footprints and schematics for MPG306D are listed on our Part Details page. You can also find images and similar parts to MPG306D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPG306D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPG306D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPG306D fall under?
The MPG306D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPG306D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPG306D you can contact the distributor directly for product support, shipping queries etc.
Is the MPG306D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPG306D have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for MPG306D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPG306D often in real-time on the comparison pages.
What if I can't find stock of MPG306D?
You can fill out our help required form which you can use to request a quote for MPG306D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.