Status: | Unknown |
---|---|
Series: | MPE Series |
RoHS: | Unknown |
Prices starting from US$4.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.83
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$4.40
|
77
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.58
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$18.97
|
-
|
Buy Now | |
Avnet America
from US$19.67
|
-
|
Buy Now | |
RS Americas
from US$16.09
|
-
|
Buy Now | |
TE Store
from US$30.82
|
-
|
Buy Now | |
element14
from US$6.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | Push On-Push Off |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 6A |
Switch Terminals | Solder |
Product Range | MPE Series |
Switch, Pushbutton, Spdt, 6A, 250V | Newark Electronics |
Switch Push Button ON OFF SPDT Plunger 6A 250VAC Alternate Contact Wire Lug Panel Mount | Avnet America |
Switch, Mpe106D=(Mspe) Sw P/B Waterpro | TE Connectivity MPE106D | RS Americas |
Special Order: MPE106D=(MSPE) SW P/B WATERPRO Configuration (Pole-Throw): Single Pole - Double Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Single Pole - Double Throw Switch Extended | Pushbutton Switch | Part Number: MPE106D | Internal Number: 4-1437567-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MPE Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Contact Current Max | 6A |
Switch Terminals | Solder |
Product Range | MPE Series |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Plunger |
Bush Diameter | 6mm |
Contact Current @ Contact Voltage AC Max | 3A |
Contact Current AC Max | 6A |
Contact Resistance Max | 10mohm |
External Depth | 8mm |
External Length / Height | 37mm |
External Width | 13mm |
IP / NEMA Rating | IP67 |
IP Rating | IP67 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 4.3mm |
Material | Diallyl-phthalate |
No. of Mechanical Operations | 30000 |
Operating Temperature Max | 140°C |
Operating Temperature Min | -45°C |
Panel Cutout Diameter | 5.5mm |
Single Flat Panel Cut-out Diameter | 6.1mm |
Thread Size | 15/32-32 |
Switch: push-button | Transfer Multisort Elektronik |
Switch,PB,SPDT,on-on,IP67,3A/250Vac | RS |
SWITCH, ON-ON, SPDT, IP67 | element14 |
Switch Push Button ON ON SPDT Round Plunger 6A 125VAC 30VDC Solder Lug Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a MPE106D?
Additional datasheets, footprints and schematics for MPE106D are listed on our Part Details page. You can also find images and similar parts to MPE106D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPE106D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPE106D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPE106D fall under?
The MPE106D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPE106D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPE106D you can contact the distributor directly for product support, shipping queries etc.
Is the MPE106D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPE106D have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for MPE106D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPE106D often in real-time on the comparison pages.
What if I can't find stock of MPE106D?
You can fill out our help required form which you can use to request a quote for MPE106D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.