Status: | Unknown |
---|---|
Series: | MPD Series |
RoHS: | Unknown |
Product Range | MPD Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.25mm² |
Terminal Type | Male Bullet |
Insulator Colour | Red |
Insulator Material | Vinyl |
Terminal Material | Brass |
Bullet Diameter | 4mm |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | MPD Series |
RoHS: | Compliant |
Product Range | MPD Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.25mm² |
Terminal Type | Male Bullet |
Insulator Colour | Red |
Insulator Material | Vinyl |
RoHS Compliant | Yes |
Terminal, Male Bullet, 4Mm, Crimp, Red | Newark Electronics |
CRIMP TERMINAL, BULLET, MALE, RED, PK100 | Farnell |
Where can I find additional details, specifications and documents for a MPD1-156?
Additional datasheets, footprints and schematics for MPD1-156 are listed on our Part Details page. You can also find images and similar parts to MPD1-156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPD1-156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPD1-156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPD1-156 fall under?
The MPD1-156 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MPD1-156 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPD1-156 you can contact the distributor directly for product support, shipping queries etc.
Is the MPD1-156 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPD1-156 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Farnell and element14 have stock available or on a lead time for MPD1-156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPD1-156 often in real-time on the comparison pages.
What if I can't find stock of MPD1-156?
You can fill out our help required form which you can use to request a quote for MPD1-156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.