MPC509AP Semiconductors - ICs by Texas Instruments

IC MUX 4CH DP DIP16 509

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.83

Distributor Stock
Logo for Farnell
Farnell
from US$11.53
33
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.83
13,411
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.80
33
in stock
Buy Now
Logo for element14
element14
from US$10.95
33
in stock
Buy Now

Specifications

Multiplexer Configuration 4
No. of Circuits 2Circuits
On State Resistance Max 1.3kohm
Supply Voltage Range ± 5V to ± 22V
Analogue Multiplexer Case DIP
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Analogue Switch Case Style DIP
Base Number 509
IC Generic Number 509
Operating Temperature Range -40°C to +85°C
Supply Current 700µA
Supply Voltage Max 22V
Supply Voltage Min 5V
Supply Voltage Source Dual
Termination Type Through Hole

Alternative Descriptions

16-V, 4:1 differential, 1-channel analog multiplexer | Texas Instruments
Ic, Mux 4Ch Dp, Dip16, 509 | Newark Electronics
IC, MUX 4CH DP, DIP16, 509 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPC509AP?

Additional datasheets, footprints and schematics for MPC509AP are listed on our Part Details page. You can also find images and similar parts to MPC509AP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPC509AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC509AP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPC509AP fall under?

The MPC509AP is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.

Can I view similar or alternative parts?

You can view similar parts to MPC509AP when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPC509AP you can contact the distributor directly for product support, shipping queries etc.

Is the MPC509AP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPC509AP have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for MPC509AP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPC509AP often in real-time on the comparison pages.

What if I can't find stock of MPC509AP?

You can fill out our help required form which you can use to request a quote for MPC509AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay