Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | MEMS Microphone |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
IC Package Type | RHLGA |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
MEMS MICROPHONE, 3.6V, RHLGA-4 | Farnell |
High-performance MEMS audio sensor: fully differential analog bottom-port microphone | Avnet America |
Where can I find additional details, specifications and documents for a MP23AB01DHTR?
Additional datasheets, footprints and schematics for MP23AB01DHTR are listed on our Part Details page. You can also find images and similar parts to MP23AB01DHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP23AB01DHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP23AB01DHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP23AB01DHTR fall under?
The MP23AB01DHTR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to MP23AB01DHTR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP23AB01DHTR you can contact the distributor directly for product support, shipping queries etc.
Is the MP23AB01DHTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP23AB01DHTR have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for MP23AB01DHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP23AB01DHTR often in real-time on the comparison pages.
What if I can't find stock of MP23AB01DHTR?
You can fill out our help required form which you can use to request a quote for MP23AB01DHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.