Status: | Unknown |
---|---|
Series: | MP Series |
RoHS: | Unknown |
Label Type | Thermal Transfer Printable |
---|---|
Label Dimensions | 31.8mm x 50.8mm |
Label Material | Metallised Polyester |
Label Colour | Silver |
Pack Quantity | 2500 |
Product Range | MP Series |
Label Height | 31.8mm |
Label Width | 50.8mm |
SVHC | No SVHC (27-Jun-2018) |
MP-508318-2.5-8A Label Type: Industrial Label Label Style: Die-Cut Label Adhesive Type: Permanent Acrylic Adhesive Compatible With Agency/Standards Products: UL Product Width: 50.8 mm Industrial Label Die-Cut Permanent Acrylic Adhesive UL | Mp Metalized Polyester Label | Part Number: MP-508318-2.5-8A | Internal Number: A91162-000 | Alias Number: 4-1200611-1 | 50.8 mm | TE Connectivity | TE Store |
Label, Metallised Pet, 31.8Mm X 50.8Mm | Newark Electronics |
Raychem | RS Americas |
LABEL, METALLISED PET, 31.8MM X 50.8MM | element14 |
Where can I find additional details, specifications and documents for a MP-508318-2.5-8A?
Additional datasheets, footprints and schematics for MP-508318-2.5-8A are listed on our Part Details page. You can also find images and similar parts to MP-508318-2.5-8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP-508318-2.5-8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP-508318-2.5-8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP-508318-2.5-8A fall under?
The MP-508318-2.5-8A is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to MP-508318-2.5-8A when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP-508318-2.5-8A you can contact the distributor directly for product support, shipping queries etc.
Is the MP-508318-2.5-8A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP-508318-2.5-8A have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MP-508318-2.5-8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP-508318-2.5-8A often in real-time on the comparison pages.
What if I can't find stock of MP-508318-2.5-8A?
You can fill out our help required form which you can use to request a quote for MP-508318-2.5-8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.