Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Convert From | IDC 50 Position Plug |
---|---|
Convert To | Screw Type 50 Position Terminal Block |
Rated Current | - |
Rated Voltage | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 53mm |
External Length / Height | 146mm |
External Width | 85mm |
Height | 146mm |
Terminal Block Interface | IDC |
Where can I find additional details, specifications and documents for a MOH-50?
Additional datasheets, footprints and schematics for MOH-50 are listed on our Part Details page. You can also find images and similar parts to MOH-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOH-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOH-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOH-50 fall under?
The MOH-50 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to MOH-50 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOH-50 you can contact the distributor directly for product support, shipping queries etc.
Is the MOH-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOH-50 have stock available?
There is no stock from authorised distributors for MOH-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOH-50 often in real-time on the comparison pages.
What if I can't find stock of MOH-50?
You can fill out our help required form which you can use to request a quote for MOH-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.