Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | D Sub 50 Position Plug |
---|---|
Convert To | Screw Type 51 Position Terminal Block |
Rated Current | - |
Rated Voltage | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 157mm |
External Length / Height | 52mm |
External Width | 85mm |
Height | 52mm |
Where can I find additional details, specifications and documents for a MOD-50-M?
Additional datasheets, footprints and schematics for MOD-50-M are listed on our Part Details page. You can also find images and similar parts to MOD-50-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOD-50-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOD-50-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOD-50-M fall under?
The MOD-50-M is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to MOD-50-M when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOD-50-M you can contact the distributor directly for product support, shipping queries etc.
Is the MOD-50-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOD-50-M have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MOD-50-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOD-50-M often in real-time on the comparison pages.
What if I can't find stock of MOD-50-M?
You can fill out our help required form which you can use to request a quote for MOD-50-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.