Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 73% |
Collector Emitter Voltage V(br)ceo | 30V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP | Avnet America |
OPTOCPLR CTR73-117% DIP6 | TTI Europe |
Where can I find additional details, specifications and documents for a MOC8102?
Additional datasheets, footprints and schematics for MOC8102 are listed on our Part Details page. You can also find images and similar parts to MOC8102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC8102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC8102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC8102 fall under?
The MOC8102 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC8102 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC8102 you can contact the distributor directly for product support, shipping queries etc.
Is the MOC8102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOC8102 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for MOC8102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC8102 often in real-time on the comparison pages.
What if I can't find stock of MOC8102?
You can fill out our help required form which you can use to request a quote for MOC8102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.