Status: | Active |
---|---|
Series: | MOC8050M |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
880
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
880
in stock
|
Buy Now | |
element14
from US$0.44
|
880
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High BVCEO |
Minimum 50V (MOC8021M) |
Minimum 80V (MOC8050M) |
High current transfer ratio: |
Minimum 1,000% (MOC8021M) |
Minimum 500% (MOC8050M) |
500% |
No base connection for improved noise immunity |
Underwriters Laboratory (UL) recognizedFile #E90700, Volume 2 |
IEC 60747-5-2 approved (ordering option V) |
Appliances, measuring instruments |
I/O interface for computers |
Programmable controllers |
Portable electronics |
Interfacing and coupling systems of different potentials and impedances |
Solid state relaysThe MOC8021M and MOC8050M are photodarlington-type optically coupledoptocouplers. The devices have a gallium arsenide infrared emitting diode coupled with a silicon darlington phototransistor. |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC8050M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 500 |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | - |
BVCEO (Min) (V) | 80 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 5 |
ton (Max) (µs) | 8.5 |
toff (Max) (µs) | 95 |
VISO (Min) (V) | 5300 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Opto Cplr, Photodarlington O/P, Smd-6 | Newark Electronics |
OPTO CPLR, PHOTODARLINGTON O/P, SMD-6 | element14 |
MOC8050 Series 4170 Vrms 500 % CTR Photodarlington Optocoupler - SMT-6 | Future Electronics |
Optocoupler DC-IN 1-CH Darlington DC-OUT 6-Pin PDIP SMD White T/R | Avnet America |
Where can I find additional details, specifications and documents for a MOC8050SR2VM?
Additional datasheets, footprints and schematics for MOC8050SR2VM are listed on our Part Details page. You can also find images and similar parts to MOC8050SR2VM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC8050SR2VM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC8050SR2VM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC8050SR2VM fall under?
The MOC8050SR2VM is listed under Interfaces > Phototransistor Optocouplers > Photo Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC8050SR2VM when available in the Photo Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC8050SR2VM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC8050SR2VM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC8050SR2VM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MOC8050SR2VM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC8050SR2VM often in real-time on the comparison pages.
What if I can't find stock of MOC8050SR2VM?
You can fill out our help required form which you can use to request a quote for MOC8050SR2VM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.