Status: | Active |
---|---|
Series: | MOC3063M |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.31
|
3,645
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
4,599
in stock
|
Buy Now | |
element14
from US$0.47
|
4,599
in stock
|
Buy Now | |
Farnell
from US$0.45
|
4,599
in stock
|
Buy Now | |
Schukat Electronic
from US$0.41
|
2,175
in stock
|
Buy Now | |
Micros
from US$0.19
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
984
in stock
|
Buy Now | |
Distrelec
from US$0.97
|
910
in stock
|
Buy Now | |
RS
from US$0.47
|
710
in stock
|
Buy Now | |
Avnet Asia
-
|
15,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now |
Simplifies Logic Control of 115/240 VAC Power |
Zero Voltage Crossing to Minimize Conducted and Radiated Line Noise |
600 V Peak Blocking Voltage |
Superior Static dv/dt |
600 V/μs (MOC306xM) |
1000 V/μs (MOC316xM) |
Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3063M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 600 |
IFT (Max) (mA) | 5 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 600 |
Commutating dV/dt (Min) | - |
IH (Typ) | 500 |
IDRM (Max) | 500 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 Kv, 600 V, Surface Mount Dip, 6 Rohs Compliant: Yes |Onsemi MOC3063SM | Newark Electronics |
OPTO CPLR, PHOTOTRIAC, 7.5KV, SMD-6 | element14 |
DIP6 SMT 1 Channel 600 V 4170 Vrms Zero Cross Phototriac Driver Optocoupler | Future Electronics |
Optotr.+ZCD 7,5kV 600V 5mA SMD6 | Schukat Electronic |
Optotriac | Transfer Multisort Elektronik |
onsemi Optocoupler (TRIAC) 600V 60mA 4.2kV | Distrelec |
Optocoupler Triac 600VDRM PDIP6 SMD | RS |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP SMD White Bulk | Avnet Asia |
Where can I find additional details, specifications and documents for a MOC3063SM?
Additional datasheets, footprints and schematics for MOC3063SM are listed on our Part Details page. You can also find images and similar parts to MOC3063SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3063SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3063SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3063SM fall under?
The MOC3063SM is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3063SM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3063SM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3063SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3063SM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Schukat Electronic have stock available or on a lead time for MOC3063SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3063SM often in real-time on the comparison pages.
What if I can't find stock of MOC3063SM?
You can fill out our help required form which you can use to request a quote for MOC3063SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.