Status: | Active |
---|---|
Series: | MOC3041M |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.30
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
4,763
in stock
|
Buy Now | |
element14
from US$0.47
|
4,763
in stock
|
Buy Now | |
Farnell
from US$0.44
|
4,763
in stock
|
Buy Now | |
Schukat Electronic
from US$0.39
|
2,125
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
933
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
750
in stock
|
Buy Now | |
Distrelec
from US$0.85
|
580
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
509
in stock
|
Buy Now | |
Micros
from US$0.38
|
400
in stock
|
Buy Now | |
RS
from US$0.56
|
250
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Simplifies Logic Control of 115 VAC power |
Zero Voltage Crossing |
dv/dt of 2000 V/µs Typical, 1000 V/µs Guaranteed |
Peak Blocking Voltage – 250 V, MOC303XM – 400 V, MOC304XM |
Safety and Regulatory Approvals – UL1577, 4,170 VACRMS for 1 Minute – DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3041M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 400 |
IFT (Max) (mA) | 15 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 1000 |
Commutating dV/dt (Min) | - |
IH (Typ) | 400 |
IDRM (Max) | 100 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 Kv, 400 V, Dip, 6 Rohs Compliant: Yes |Onsemi MOC3041M | Newark Electronics |
OPTOCOUPLER, TRIAC, 7500V | element14 |
OPTOCOUPLER, PHOTOTRIAC, 7.5KV | Farnell |
Optotr.+ZCD 7,5kV 400V 15mA DIP6 | Schukat Electronic |
Optocoupler Triac AC-OUT 1-CH 400VDRM 6-Pin PDIP White Bulk | Avnet America |
onsemi Optocoupler (TRIAC) 400V 60mA 4.2kV | Distrelec |
Ift= 15mA | Micros |
Optocoupler Zero crossing Triac Driver | RS |
DIP6 Through Hole 1 Channel 400 V 4170 Vrms Zero-Cross Triac Optoisolator | Future Electronics |
Where can I find additional details, specifications and documents for a MOC3041M?
Additional datasheets, footprints and schematics for MOC3041M are listed on our Part Details page. You can also find images and similar parts to MOC3041M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3041M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3041M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3041M fall under?
The MOC3041M is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3041M when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3041M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3041M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3041M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Avnet America have stock available or on a lead time for MOC3041M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3041M often in real-time on the comparison pages.
What if I can't find stock of MOC3041M?
You can fill out our help required form which you can use to request a quote for MOC3041M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.