Status: | Active |
---|---|
Series: | MOC3021M |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
2,225
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
219
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
• Excellent IFT Stability - IR Emitting Diode Has Low Degradation• Peak Blocking Voltage |
250 V - MOC301XM |
400 V - MOC302XM• Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3021M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 400 |
IFT (Max) (mA) | 15 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | - |
Commutating dV/dt (Min) | - |
IH (Typ) | 100 |
IDRM (Max) | 100 |
VISO (Min) | 4200 |
Package Type | PDIP-6 |
Optotr. 7,5kV 400V 15mA SMD6 | Schukat Electronic |
Optotriac | Transfer Multisort Elektronik |
Optocoupler, Triac, 5.3Kv, Smdip-6 | Newark Electronics |
MOC3021 Series SMT 1 Channel 400 V 4170 Vrms Random Phase Triac Optoisolator | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 400VDRM 6-Pin PDIP SMD White Bulk | Avnet America |
OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6 | element14 |
Where can I find additional details, specifications and documents for a MOC3021SM?
Additional datasheets, footprints and schematics for MOC3021SM are listed on our Part Details page. You can also find images and similar parts to MOC3021SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3021SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3021SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3021SM fall under?
The MOC3021SM is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3021SM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3021SM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3021SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3021SM have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MOC3021SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3021SM often in real-time on the comparison pages.
What if I can't find stock of MOC3021SM?
You can fill out our help required form which you can use to request a quote for MOC3021SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.