Status: | Active |
---|---|
Series: | MOC3021M |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
305
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
32,731
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
5,488
in stock
|
Buy Now | |
Farnell
from US$0.36
|
5,483
in stock
|
Buy Now | |
element14
from US$0.38
|
5,458
in stock
|
Buy Now | |
Micros
from US$0.25
|
5,415
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,300
in stock
|
Buy Now | |
Schukat Electronic
from US$0.34
|
1,050
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
668
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
164
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now |
• Excellent IFT Stability - IR Emitting Diode Has Low Degradation• Peak Blocking Voltage |
250 V - MOC301XM |
400 V - MOC302XM• Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3021M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 400 |
IFT (Max) (mA) | 15 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | - |
Commutating dV/dt (Min) | - |
IH (Typ) | 100 |
IDRM (Max) | 100 |
VISO (Min) | 4200 |
Package Type | PDIP-6 |
Single Channel 400 V 4170 Vrms Through Hole Triac Optoisolator - DIP-6 | Future Electronics |
Optocoupler, Triac, 5.3Kv, Dip-6 | Newark Electronics |
OPTOCOUPLER, 5.3KV, TRIAC O/P | Farnell |
Ift= 15mA | Micros |
Optotr. 7,5kV 400V 15mA DIP6 | Schukat Electronic |
onsemi Optocoupler (TRIAC) 400V 60mA 4.2kV | Distrelec |
Optocoupler Random Phase Triac 400V | RS |
Optocoupler Triac AC-OUT 1-CH 400VDRM 6-Pin PDIP White Bulk | Avnet Silica |
Where can I find additional details, specifications and documents for a MOC3021M?
Additional datasheets, footprints and schematics for MOC3021M are listed on our Part Details page. You can also find images and similar parts to MOC3021M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3021M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3021M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3021M fall under?
The MOC3021M is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3021M when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3021M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3021M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3021M have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Micros have stock available or on a lead time for MOC3021M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3021M often in real-time on the comparison pages.
What if I can't find stock of MOC3021M?
You can fill out our help required form which you can use to request a quote for MOC3021M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.