Status: | Active |
---|---|
Series: | MOC223M |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
251
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
587
in stock
|
Buy Now | |
element14
from US$0.38
|
251
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
"High Current Transfer Ratio of 500% Minimum at IF= 1 mA |
Minimum BVCEO of 30 V Guaranteed |
Convenient Plastic SOIC-8 Surface Mountable Package Style, with 0.050" Lead Spacing |
Safety and Regulatory Approvals: |
UL1577, 2,500 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 565 V Peak Working Insulation Voltage" |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC223M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 500 |
CTR tested @ IF (mA) | 1 |
VCE(sat) (Max) (V) | 1 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 10 |
toff (Max) (µs) | 125 |
VISO (Min) (V) | 2500 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | SOIC-8 |
No. Of Channels:1 Channel | Newark Electronics |
OPTOCOUPLER, SMD | element14 |
Single Channel 30 V 2500 Vrms Surface Mount Transistor Output Optocoupler SOIC-8 | Future Electronics |
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 8-Pin SOIC N Box | Avnet America |
Where can I find additional details, specifications and documents for a MOC223M?
Additional datasheets, footprints and schematics for MOC223M are listed on our Part Details page. You can also find images and similar parts to MOC223M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC223M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC223M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC223M fall under?
The MOC223M is listed under Interfaces > Phototransistor Optocouplers > Photo Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC223M when available in the Photo Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC223M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC223M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC223M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MOC223M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC223M often in real-time on the comparison pages.
What if I can't find stock of MOC223M?
You can fill out our help required form which you can use to request a quote for MOC223M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.