Status: | Unknown |
---|---|
Series: | MMU 0102 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Resistance | 0ohm |
---|---|
Product Range | MMU 0102 Series |
Voltage Rating | 100V |
Resistor Element Material | Metal Film |
Power Rating | 200mW |
Resistance Tolerance | - |
Temperature Coefficient | - |
MELF Resistor Case | MELF 0102 [2211 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 1.1mm |
External Length / Height | 2.2mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 3000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Voltage Rating V DC | 100V |
Voltage Rating VAC | 100V |
Res, Aec-Q200, Thin Film, 0R, 0102 | Newark Electronics |
RES, AEC-Q200, THIN FILM, 0R, 0102 | element14 |
Zero Ohm Resistor, Jumper, 0102 [2211 Metric], Thin Film, 300 mW, Surface Mount | Avnet Abacus |
CECC EN 140401-803E6 | TTI Europe |
Where can I find additional details, specifications and documents for a MMU0102WZ0000ZB300?
Additional datasheets, footprints and schematics for MMU0102WZ0000ZB300 are listed on our Part Details page. You can also find images and similar parts to MMU0102WZ0000ZB300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMU0102WZ0000ZB300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMU0102WZ0000ZB300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMU0102WZ0000ZB300 fall under?
The MMU0102WZ0000ZB300 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MMU0102WZ0000ZB300 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMU0102WZ0000ZB300 you can contact the distributor directly for product support, shipping queries etc.
Is the MMU0102WZ0000ZB300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMU0102WZ0000ZB300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Avnet America have stock available or on a lead time for MMU0102WZ0000ZB300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMU0102WZ0000ZB300 often in real-time on the comparison pages.
What if I can't find stock of MMU0102WZ0000ZB300?
You can fill out our help required form which you can use to request a quote for MMU0102WZ0000ZB300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.