Status: | Active |
---|---|
Series: | MMSZ52 E-SERIES |
RoHS: | Compliant |
Prices starting from US$0.0432
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0481
|
4,905
in stock
|
Buy Now | |
Future Electronics
from US$0.0432
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
4,905
in stock
|
Buy Now | |
element14
from US$0.05
|
4,905
in stock
|
Buy Now | |
Avnet America
from US$0.0468
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Zener Reverse Voltage Range − 2.4 V to 110 V |
500 mW Rating on FR−4 or FR−5 Board |
Package Designed for Optimal Automated Board Assembly |
Small Package Size for High Density Applications |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | MMSZ52 E-SERIES |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 12 |
P Max (W) | 0.5 |
Package Type | SOD-123 |
ZENER ARRAY DIODES | Farnell |
DIODE ZENER 12V 500MW SOD123 | Future Electronics |
Zener Diode, Aec-Q101, 12V, Sod-123 | Newark Electronics |
ZENER DIODE, AEC-Q101, 12V, SOD-123 | element14 |
Diode Zener Single 12V 5% 500mW 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMSZ5242ET1G?
Additional datasheets, footprints and schematics for MMSZ5242ET1G are listed on our Part Details page. You can also find images and similar parts to MMSZ5242ET1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ5242ET1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ5242ET1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ5242ET1G fall under?
The MMSZ5242ET1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ5242ET1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ5242ET1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ5242ET1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMSZ5242ET1G have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and Avnet America have stock available or on a lead time for MMSZ5242ET1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ5242ET1G often in real-time on the comparison pages.
What if I can't find stock of MMSZ5242ET1G?
You can fill out our help required form which you can use to request a quote for MMSZ5242ET1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.