Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0189
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0215
|
3,095
in stock
|
Buy Now | |
Farnell
from US$0.0300
|
295,534
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
30,215
in stock
|
Buy Now | |
element14
from US$0.0272
|
30,215
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0189
|
1,280
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 500 mW |
Nom VZ (V) | 5.6 |
@ IZT (mA) | 20 mA |
Tol V (Typ) (%) | 5 % |
IR (µA) | 5 µA |
Status: | Unknown |
---|---|
Series: | MMSZxxxT1G Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | MMSZxxxT1G Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Power Dissipation Max | 500mW |
Termination Type | Surface Mount Device |
Test Current | 20mA |
DIODES - ZENER - SINGLE | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Zener Diode, 0.5W, 5.6V, Sod-123 | Newark Electronics |
ZENER DIODE, 0.5W, 5.6V, SOD-123 | element14 |
Where can I find additional details, specifications and documents for a MMSZ5232B?
Additional datasheets, footprints and schematics for MMSZ5232B are listed on our Part Details page. You can also find images and similar parts to MMSZ5232B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ5232B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ5232B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ5232B fall under?
The MMSZ5232B is listed under Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ5232B when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ5232B you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ5232B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMSZ5232B have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for MMSZ5232B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ5232B often in real-time on the comparison pages.
What if I can't find stock of MMSZ5232B?
You can fill out our help required form which you can use to request a quote for MMSZ5232B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.