Status: | Active |
---|---|
Series: | MMSZ4 |
RoHS: | Compliant |
Prices starting from US$0.0146
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
3,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.0236
|
6,945
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0230
|
5,475
in stock
|
Buy Now | |
Avnet Silica
-
|
99,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
-
|
Buy Now | |
Future Electronics
from US$0.0146
|
-
|
Buy Now | |
Avnet America
from US$0.0157
|
-
|
Buy Now | |
RS Americas
from US$0.0390
|
-
|
Buy Now | |
element14
from US$0.0280
|
-
|
Buy Now | |
Avnet Asia
from US$0.0205
|
-
|
Buy Now | |
Farnell
from US$0.0270
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide Zener Reverse Voltage Range - 1.8 V to 43 V |
500 mW Rating on FR-4 or FR-5 Board |
Package Designed for Optimal Automated Board Assembly |
Small Package Size for High Density Applications |
ESD Rating of Class 3 (exceeding 16 kV) per the Human Body Model Mechanical Characteristics: |
CASE: Void-free, transfer-molded, thermosetting plastic case |
FINISH: Corrosion resistant finish, easily solderable |
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260?C for 10 Seconds |
POLARITY: Cathode indicated by polarity band |
FLAMMABILITY RATING: UL94 V-0 |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | MMSZ4, 11 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 11 |
P Max (W) | 0.5 |
Package Type | SOD-123 |
Diode: Zener | Transfer Multisort Elektronik |
Zener Diode 500mW 11V 5% SOD-123 | RS |
Diode Zener Single 11V 5% 500mW 2-Pin SOD-123 T/R | Avnet Silica |
Zener Diode, 500Mw, 11V, Sod-123, Full Reel | Newark Electronics |
MMSZ4698T1 Series 500 mW 10 mA 11 V SMT Zener Voltage Regulator - SOD-123 | Future Electronics |
MMSZ4698T1G Zener Diode, 11V 5% 500 mW SMT 2-Pin SOD-123 | ON Semiconductor MMSZ4698T1G | RS Americas |
ZENER DIODE, 0.5W, 11V, SOD-123 | element14 |
Where can I find additional details, specifications and documents for a MMSZ4698T1G?
Additional datasheets, footprints and schematics for MMSZ4698T1G are listed on our Part Details page. You can also find images and similar parts to MMSZ4698T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ4698T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ4698T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ4698T1G fall under?
The MMSZ4698T1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ4698T1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ4698T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ4698T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMSZ4698T1G have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, RS, Avnet Silica and Newark Electronics have stock available or on a lead time for MMSZ4698T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ4698T1G often in real-time on the comparison pages.
What if I can't find stock of MMSZ4698T1G?
You can fill out our help required form which you can use to request a quote for MMSZ4698T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.