Status: | Unknown |
---|---|
Series: | MMSZ4681 to MMSZ4717 |
RoHS: | Compliant |
Prices starting from US$0.0197
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0343
|
12,370
in stock
|
Buy Now | |
Future Electronics
from US$0.0231
|
39,000
in stock
|
Buy Now | |
element14
from US$0.0353
|
15,120
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
12,370
in stock
|
Buy Now | |
Rutronik
from US$0.0197
|
9,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0224
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0264
|
1,625
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.0270
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Silicon planar Zener diodes |
Standard Zener voltage tolerance is ± 5 % |
High temperature soldering guaranteed: 260 °C/4 x 10 s set terminals |
Application Notes |
---|
Application Note |
Datasheet |
---|
MMSZ4681 to MMSZ4717 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
MMSZ4689 Series 500 mW 5.1 V Surface Mount Voltage Regulator Diode - SOD-123 | Future Electronics |
ZENER DIODE, 5.1V, 0.5W, SOD-123 | element14 |
Zener Diode, 5.1V, 0.5W, Sod-123 Rohs Compliant: Yes |Vishay MMSZ4689-E3-08 | Newark Electronics |
Z-DIODE 0,5W 5,1V 5% SOD123 | Rutronik |
.5W 5.1V 5% SOD123 Z-DIODE | TTI Europe |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 5.1V 5% 500mW 2-Pin SOD-123 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MMSZ4689-E3-08?
Additional datasheets, footprints and schematics for MMSZ4689-E3-08 are listed on our Part Details page. You can also find images and similar parts to MMSZ4689-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ4689-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ4689-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ4689-E3-08 fall under?
The MMSZ4689-E3-08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ4689-E3-08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ4689-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ4689-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MMSZ4689-E3-08 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Rutronik have stock available or on a lead time for MMSZ4689-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ4689-E3-08 often in real-time on the comparison pages.
What if I can't find stock of MMSZ4689-E3-08?
You can fill out our help required form which you can use to request a quote for MMSZ4689-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.