Status: | Unknown |
---|---|
Series: | MMSZxxxT1G Series |
RoHS: | Unknown |
Prices starting from US$0.0141
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0188
|
17,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0141
|
288,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0182
|
141,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
87,000
in stock
|
Buy Now | |
element14
from US$0.0191
|
87,000
in stock
|
Buy Now | |
Farnell
from US$0.0184
|
87,000
in stock
|
Buy Now | |
Distrelec
from US$0.0322
|
743
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0420
|
304
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.0143
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 1.8V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | MMSZxxxT1G Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Max | 1.89V |
Breakover Voltage Min | 1.8V |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Test Current | 50µA |
MMSZ4678T1 Series 500 mW 10 mA 1.8 V SMT Zener Voltage Regulator - SOD-123 | Future Electronics |
Diode Zener Single 1.8V 5% 500mW 2-Pin SOD-123 T/R | Avnet Asia |
Zener Single Diode, 1.8 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant: Yes |Onsemi MMSZ4678T1G | Newark Electronics |
DIODE, ZENER, 1.8V, 0.5W, SOD-123, REEL | element14 |
ZEN SOD123 REG 0.5W 1.8V | RS |
onsemi Zener Diode 500mW 1.8V 7.5uA SOD-123 | Distrelec |
Diode: Zener | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MMSZ4678T1G?
Additional datasheets, footprints and schematics for MMSZ4678T1G are listed on our Part Details page. You can also find images and similar parts to MMSZ4678T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ4678T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ4678T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ4678T1G fall under?
The MMSZ4678T1G is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ4678T1G when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ4678T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ4678T1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMSZ4678T1G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMSZ4678T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ4678T1G often in real-time on the comparison pages.
What if I can't find stock of MMSZ4678T1G?
You can fill out our help required form which you can use to request a quote for MMSZ4678T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.