Status: | Unknown |
---|---|
Series: | MMSZxxxET1G Series |
RoHS: | Unknown |
Prices starting from US$0.0418
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0473
|
148
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
148
in stock
|
Buy Now | |
element14
from US$0.0485
|
148
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0458
|
-
|
Buy Now | |
Avnet America
from US$0.0418
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 18V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | MMSZxxxET1G Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Zener Diode, Auto, 18V, 0.5W, Sod-123 | Newark Electronics |
ZENER DIODE, AUTO, 18V, 0.5W, SOD-123 | element14 |
Diode Zener Single 18V 5% 500mW 2-Pin SOD-123 T/R | EBV Elektronik |
MMSZxxxET1G Series 18 V 500 mW 2 Terminal SMT Voltage Regulator Diode - SOD-123 | Future Electronics |
Where can I find additional details, specifications and documents for a MMSZ18ET1G?
Additional datasheets, footprints and schematics for MMSZ18ET1G are listed on our Part Details page. You can also find images and similar parts to MMSZ18ET1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ18ET1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ18ET1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ18ET1G fall under?
The MMSZ18ET1G is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ18ET1G when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ18ET1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ18ET1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMSZ18ET1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for MMSZ18ET1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ18ET1G often in real-time on the comparison pages.
What if I can't find stock of MMSZ18ET1G?
You can fill out our help required form which you can use to request a quote for MMSZ18ET1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.