Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0311
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0450
|
No stock
|
Buy Now | |
Farnell
from US$0.0400
|
18,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.0347
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
-
|
Buy Now | |
Future Electronics
from US$0.0312
|
-
|
Buy Now | |
Avnet America
from US$0.0311
|
-
|
Buy Now | |
Avnet Asia
from US$0.0346
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMSD3070 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 200 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | SOD-123 |
MISCELLANEOUS MOSFETS | Farnell |
Diode, Fairchild, MMSD3070 | RS |
Small Signal Diode 200V 200Ma Sod-123, Full Reel | Newark Electronics |
MMSD3070 Series 400 mW 0.2 A 200 V Reverse Voltage Small Signal Diode - SOD-123 | Future Electronics |
Diode Small Signal Switching 200V 0.2A 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMSD3070?
Additional datasheets, footprints and schematics for MMSD3070 are listed on our Part Details page. You can also find images and similar parts to MMSD3070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSD3070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSD3070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSD3070 fall under?
The MMSD3070 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSD3070 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSD3070 you can contact the distributor directly for product support, shipping queries etc.
Is the MMSD3070 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMSD3070 have stock available?
Authorised distributors including Farnell, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MMSD3070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSD3070 often in real-time on the comparison pages.
What if I can't find stock of MMSD3070?
You can fill out our help required form which you can use to request a quote for MMSD3070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.