Status: | Unknown |
---|---|
Series: | MMK Series |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
6,654
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
3,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
3,085
in stock
|
Buy Now | |
element14
from US$0.44
|
731
in stock
|
Buy Now | |
Farnell
from US$0.41
|
731
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MMK Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 63V |
MMK5 radial poly cap,1uF 63V | RS |
Cap 1Uf 63Vdc/40Vac Plye 10% 7.2 X 5 X 10Mm Rdl 5Mm Rohs Compliant: Yes |Kemet MMK5105K63J04L4BULK | Newark Electronics |
Film Capacitors 63volts 1uF 10% | Rapid Electronics |
CAP, 1µF, 63V, 10%, PET, RADIAL | element14 |
1uF +/-10% 40 V ac, 63 V dc, MMK Polyester Film Capacitor | KEMET MMK5105K63J04L4BULK | RS Americas |
Film Capacitor, 1 uF, 40 V, 63 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MMK5105K63J04L4BULK?
Additional datasheets, footprints and schematics for MMK5105K63J04L4BULK are listed on our Part Details page. You can also find images and similar parts to MMK5105K63J04L4BULK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMK5105K63J04L4BULK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMK5105K63J04L4BULK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMK5105K63J04L4BULK fall under?
The MMK5105K63J04L4BULK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MMK5105K63J04L4BULK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMK5105K63J04L4BULK you can contact the distributor directly for product support, shipping queries etc.
Is the MMK5105K63J04L4BULK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMK5105K63J04L4BULK have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for MMK5105K63J04L4BULK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMK5105K63J04L4BULK often in real-time on the comparison pages.
What if I can't find stock of MMK5105K63J04L4BULK?
You can fill out our help required form which you can use to request a quote for MMK5105K63J04L4BULK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.