MMK5102K63J01L16.5TR18 Capacitors by KEMET

CAP 1000PF 63V 10% PET RADIAL

Status: Unknown
Series: MMK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$0.15
2,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 63V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range MMK Series
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 100°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Voltage Rating V DC 63V

Alternative Descriptions

Film Capacitors 63volts 1000pF 10% LS 5mm | Rapid Electronics
Film Capacitor, 1000 pF, 40 V, 63 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America
Film Capacitor, 1000 pF, 40 V, 63 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMK5102K63J01L16.5TR18?

Additional datasheets, footprints and schematics for MMK5102K63J01L16.5TR18 are listed on our Part Details page. You can also find images and similar parts to MMK5102K63J01L16.5TR18 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMK5102K63J01L16.5TR18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMK5102K63J01L16.5TR18 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMK5102K63J01L16.5TR18 fall under?

The MMK5102K63J01L16.5TR18 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MMK5102K63J01L16.5TR18 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMK5102K63J01L16.5TR18 you can contact the distributor directly for product support, shipping queries etc.

Is the MMK5102K63J01L16.5TR18 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MMK5102K63J01L16.5TR18 have stock available?

Authorised distributors including Rapid Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for MMK5102K63J01L16.5TR18.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMK5102K63J01L16.5TR18 often in real-time on the comparison pages.

What if I can't find stock of MMK5102K63J01L16.5TR18?

You can fill out our help required form which you can use to request a quote for MMK5102K63J01L16.5TR18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay