Status: | Active |
---|---|
Series: | MMDL914 |
RoHS: | Compliant |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0150
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
15,000
in stock
|
Buy Now | |
element14
from US$0.0484
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0194
|
12,456
in stock
|
Buy Now | |
Future Electronics
from US$0.0131
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0176
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
2,881
in stock
|
Buy Now | |
Avnet America
from US$0.0120
|
-
|
Buy Now | |
RS Americas
from US$0.0400
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | MMDL914 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOD-323 |
Diode, Sw, Ssd, 100V, 0.2A, Sod323 | Newark Electronics |
DIODE, SW, SSD, 100V, 0.2A, SOD323 | element14 |
MMDL914T1 Series 100 V 200 mA Surface Mount High-Speed Switching Diode - SOD-323 | Future Electronics |
Diode Small Signal Switching 100V 0.2A 2-Pin SOD-323 T/R | Avnet Asia |
onsemi Small Signal Diode 200mA 100V SOD-323 | Distrelec |
SS SOD323 SWCH DIO 100V | RS |
ON Semi MMDL914T1G, SMT Diode, 75V 200mA, 4ns, 2-Pin SOD-323 | ON Semiconductor MMDL914T1G | RS Americas |
Where can I find additional details, specifications and documents for a MMDL914T1G?
Additional datasheets, footprints and schematics for MMDL914T1G are listed on our Part Details page. You can also find images and similar parts to MMDL914T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMDL914T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMDL914T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMDL914T1G fall under?
The MMDL914T1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMDL914T1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMDL914T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMDL914T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMDL914T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for MMDL914T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMDL914T1G often in real-time on the comparison pages.
What if I can't find stock of MMDL914T1G?
You can fill out our help required form which you can use to request a quote for MMDL914T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.