Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 350 mW |
Nom VZ (V) | 10 |
@ IZT (mA) | 20 mA |
Tol V (Typ) (%) | 5 % |
IR (µA) | 3 µA |
Status: | Unknown |
---|---|
Series: | MMBZ52xxBLT1G Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 10V |
---|---|
Power Dissipation Pd | 350mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MMBZ52xxBLT1G Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
DIODE, ZENER 350MW 10V | Farnell |
Where can I find additional details, specifications and documents for a MMBZ5240B?
Additional datasheets, footprints and schematics for MMBZ5240B are listed on our Part Details page. You can also find images and similar parts to MMBZ5240B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBZ5240B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ5240B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBZ5240B fall under?
The MMBZ5240B is listed under Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBZ5240B when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ5240B you can contact the distributor directly for product support, shipping queries etc.
Is the MMBZ5240B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMBZ5240B have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik and Avnet Asia have stock available or on a lead time for MMBZ5240B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBZ5240B often in real-time on the comparison pages.
What if I can't find stock of MMBZ5240B?
You can fill out our help required form which you can use to request a quote for MMBZ5240B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.