Status: | Unknown |
---|---|
Series: | MMBZ Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 8.2V |
---|---|
Power Dissipation Pd | 225mW |
Diode Case Style | SOT-23 |
Zener Tolerance | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150 C |
Product Range | MMBZ Series |
Automotive Qualification Standard | - |
Zener Diode | Newark Electronics |
Where can I find additional details, specifications and documents for a MMBZ5237B-V-GS08?
Additional datasheets, footprints and schematics for MMBZ5237B-V-GS08 are listed on our Part Details page. You can also find images and similar parts to MMBZ5237B-V-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBZ5237B-V-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ5237B-V-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBZ5237B-V-GS08 fall under?
The MMBZ5237B-V-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBZ5237B-V-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ5237B-V-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBZ5237B-V-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBZ5237B-V-GS08 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MMBZ5237B-V-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBZ5237B-V-GS08 often in real-time on the comparison pages.
What if I can't find stock of MMBZ5237B-V-GS08?
You can fill out our help required form which you can use to request a quote for MMBZ5237B-V-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.