Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0111
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0240
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0125
|
894,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
2,860
in stock
|
Buy Now | |
element14
from US$0.0235
|
2,860
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
Avnet America
-
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0111
|
-
|
Buy Now |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 350mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | - |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 350mW |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
MMBZ5232B-7 Series 350 mW 5.6 V 10 mA Surface Mount Zener Diode - SOT-23 | Future Electronics |
Zener Diode, 5.6V, 0.35W, Sot-23 Rohs Compliant: Yes |Diodes Inc. MMBZ5232B-7-F | Newark Electronics |
ZENER DIODE, 5.6V, 0.35W, SOT-23 | element14 |
Diode Zener Single 5.6V 5% 350mW 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a MMBZ5232B-7-F?
Additional datasheets, footprints and schematics for MMBZ5232B-7-F are listed on our Part Details page. You can also find images and similar parts to MMBZ5232B-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBZ5232B-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ5232B-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBZ5232B-7-F fall under?
The MMBZ5232B-7-F is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBZ5232B-7-F when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ5232B-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the MMBZ5232B-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBZ5232B-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for MMBZ5232B-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBZ5232B-7-F often in real-time on the comparison pages.
What if I can't find stock of MMBZ5232B-7-F?
You can fill out our help required form which you can use to request a quote for MMBZ5232B-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.