Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 350 mW |
Nom VZ (V) | 5.1 |
@ IZT (mA) | 20 mA |
Tol V (Typ) (%) | 5 % |
IR (µA) | 5 µA |
Status: | Unknown |
---|---|
Series: | MMBZ52xxBLT1G Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 5.1V |
---|---|
Power Dissipation Pd | 350mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MMBZ52xxBLT1G Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
ZENER DIODE, 0.35W, 5.1V, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a MMBZ5231B?
Additional datasheets, footprints and schematics for MMBZ5231B are listed on our Part Details page. You can also find images and similar parts to MMBZ5231B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBZ5231B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ5231B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBZ5231B fall under?
The MMBZ5231B is listed under Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBZ5231B when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ5231B you can contact the distributor directly for product support, shipping queries etc.
Is the MMBZ5231B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMBZ5231B have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell and Avnet Asia have stock available or on a lead time for MMBZ5231B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBZ5231B often in real-time on the comparison pages.
What if I can't find stock of MMBZ5231B?
You can fill out our help required form which you can use to request a quote for MMBZ5231B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.