Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 350 mW |
Nom VZ (V) | 3.3 |
@ IZT (mA) | 20 mA |
Tol V (Typ) (%) | 5 % |
IR (µA) | 25 µA |
Status: | Unknown |
---|---|
Series: | MMBZ5 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 3.3V |
---|---|
Power Dissipation Pd | 350mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MMBZ5 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
ZENER DIODE, 0.35W, 3.3V, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a MMBZ5226B?
Additional datasheets, footprints and schematics for MMBZ5226B are listed on our Part Details page. You can also find images and similar parts to MMBZ5226B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBZ5226B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ5226B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBZ5226B fall under?
The MMBZ5226B is listed under Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBZ5226B when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ5226B you can contact the distributor directly for product support, shipping queries etc.
Is the MMBZ5226B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMBZ5226B have stock available?
Authorised distributors including Transfer Multisort Elektronik and Farnell have stock available or on a lead time for MMBZ5226B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBZ5226B often in real-time on the comparison pages.
What if I can't find stock of MMBZ5226B?
You can fill out our help required form which you can use to request a quote for MMBZ5226B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.