MMBZ4717-E3-08 Diodes by Vishay Intertechnology

DIODE ZENER 43V 0.35W SOT-23-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0346

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for element14
element14
from US$0.0346
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Zener Voltage Vz Typ 43V
Power Dissipation Pd 350mW
Diode Case Style SOT-23
Zener Tolerance ± 5%
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -

Alternative Descriptions

Diode, Zener, 43V, 350Mw, Sot-23-3, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMBZ4717-E3-08?

Additional datasheets, footprints and schematics for MMBZ4717-E3-08 are listed on our Part Details page. You can also find images and similar parts to MMBZ4717-E3-08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMBZ4717-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ4717-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMBZ4717-E3-08 fall under?

The MMBZ4717-E3-08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to MMBZ4717-E3-08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ4717-E3-08 you can contact the distributor directly for product support, shipping queries etc.

Is the MMBZ4717-E3-08 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MMBZ4717-E3-08 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MMBZ4717-E3-08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMBZ4717-E3-08 often in real-time on the comparison pages.

What if I can't find stock of MMBZ4717-E3-08?

You can fill out our help required form which you can use to request a quote for MMBZ4717-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay