Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
VCE (SAT) Condition @ IC/IB (A/m A) | 0.1/0.1 |
---|---|
AEC Qualified | Yes |
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | NPN |
VCEO, VCES (V) | 30 V |
IC (A) | 0.3 A |
ICM (A) | N/A A |
PD (W) | 0.3 W |
hFE (min) | 10000 |
hFE Condition @ IC | 0.1 A |
VCE (SAT) | 1500 mV |
fT (MHz) | 125 MHz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
Transition Frequency ft | 125MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 1.2A |
DC Current Gain hFE | 10000hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Av Current Ic | 1.2A |
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Continuous Collector Current Ic Max | 300mA |
Current Ic Continuous a Max | 1.2A |
Current Ic hFE | 10A |
Device Marking | MMBTA13 |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Gain Bandwidth ft Min | 125MHz |
Gain Bandwidth ft Typ | 125MHz |
Hfe Min | 10000 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 350mW |
SMD Marking | 1M |
Transistor Type | Darlington |
Voltage Vcbo | 30V |
DARLINGTON TRANSISTOR, SOT-23 | element14 |
TRANSISTOR, DARLINGTON SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a MMBTA13?
Additional datasheets, footprints and schematics for MMBTA13 are listed on our Part Details page. You can also find images and similar parts to MMBTA13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA13 fall under?
The MMBTA13 is listed under Transistors 30V to 59V.
Can I view similar or alternative parts?
You can view similar parts to MMBTA13 when available in the Transistors 30V to 59V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA13 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA13 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMBTA13 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for MMBTA13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA13 often in real-time on the comparison pages.
What if I can't find stock of MMBTA13?
You can fill out our help required form which you can use to request a quote for MMBTA13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.