Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 25V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 120hFE |
Product Range | - |
MMBT4126, SINGLE BIPOLAR TRANSISTORS | Farnell |
Mmbt4126, Single Bipolar Transistors |Onsemi MMBT4126 | Newark Electronics |
Where can I find additional details, specifications and documents for a MMBT4126?
Additional datasheets, footprints and schematics for MMBT4126 are listed on our Part Details page. You can also find images and similar parts to MMBT4126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT4126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT4126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT4126 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT4126 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMBT4126 have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for MMBT4126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT4126 often in real-time on the comparison pages.
What if I can't find stock of MMBT4126?
You can fill out our help required form which you can use to request a quote for MMBT4126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.