Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Small Footprint package |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Benefits |
---|
Board space savings |
Applications |
---|
General Application |
End Products |
---|
General Product |
Transistor, Fairchild, MMBT3904T | RS |
TRANSISTOR, BIPOL, NPN, 40V, SOT-523F-3 | Farnell |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | NPN |
VCEO, VCES (V) | 40 V |
IC (A) | 0.2 A |
ICM (A) | 0.5 A |
PD (W) | 0.15 W |
hFE (min) | 100 Min |
hFE(@ IC) | 0.01 A |
hFE(Min 2) | 30 |
hFE(@ IC2) | 0.1 A |
VCE (SAT)Max (mV) | 200 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 0.5/50 |
VCE (SAT)(Max.2) | 300 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.004/0.4 |
fT (MHz) | 300 MHz |
RCE(SAT) | N/A mΩ |
Where can I find additional details, specifications and documents for a MMBT3904T?
Additional datasheets, footprints and schematics for MMBT3904T are listed on our Part Details page. You can also find images and similar parts to MMBT3904T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT3904T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT3904T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT3904T fall under?
The MMBT3904T is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT3904T when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT3904T you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT3904T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT3904T have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for MMBT3904T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT3904T often in real-time on the comparison pages.
What if I can't find stock of MMBT3904T?
You can fill out our help required form which you can use to request a quote for MMBT3904T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.