Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0299
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0299
|
86,097
in stock
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 15V |
Transition Frequency ft | - |
Power Dissipation Pd | 350mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 40hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 250mV |
Current Ic Continuous a Max | 100mA |
Hfe Min | 20 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Switching |
Where can I find additional details, specifications and documents for a MMBT2369?
Additional datasheets, footprints and schematics for MMBT2369 are listed on our Part Details page. You can also find images and similar parts to MMBT2369 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT2369 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT2369 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT2369 fall under?
The MMBT2369 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT2369 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT2369 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT2369 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBT2369 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MMBT2369.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT2369 often in real-time on the comparison pages.
What if I can't find stock of MMBT2369?
You can fill out our help required form which you can use to request a quote for MMBT2369 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.