Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0289
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
24,645
in stock
|
Buy Now | |
Avnet America
from US$0.0289
|
180,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
30,836
in stock
|
Buy Now | |
element14
from US$0.11
|
30,836
in stock
|
Buy Now | |
Future Electronics
from US$0.0293
|
24,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0434
|
990
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0376
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBD4148CC |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOT-23-3 |
Diode Small Signal Switching 100V 0.2A 3-Pin SOT-23 T/R | Avnet America |
Small Signal Diode, 100V 200Ma Sot-23 | Newark Electronics |
SMALL SIGNAL DIODE, 100V 200mA SOT-23 | element14 |
DIODE FAST, DUAL, 0.2A, 100V, SOT-23 | Farnell |
MMBD Series 350 mW 100 V 200 mA Surface Mount Small Signal Diode - SOT-23-3 | Future Electronics |
Diode: switching | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MMBD4148CC?
Additional datasheets, footprints and schematics for MMBD4148CC are listed on our Part Details page. You can also find images and similar parts to MMBD4148CC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD4148CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD4148CC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD4148CC fall under?
The MMBD4148CC is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD4148CC when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD4148CC you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD4148CC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD4148CC have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MMBD4148CC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD4148CC often in real-time on the comparison pages.
What if I can't find stock of MMBD4148CC?
You can fill out our help required form which you can use to request a quote for MMBD4148CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.