Status: | Active |
---|---|
Series: | MMBD1503A |
RoHS: | Compliant |
Prices starting from US$0.0424
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
18,700
in stock
|
Buy Now | |
Future Electronics
from US$0.0429
|
1,482,000
in stock
|
Buy Now | |
Avnet America
from US$0.0424
|
261,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
176,669
in stock
|
Buy Now | |
element14
from US$0.14
|
176,669
in stock
|
Buy Now | |
Farnell
from US$0.11
|
176,669
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
4,645
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
7
in stock
|
Buy Now | |
EBV Elektronik
-
|
93,000
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0456
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBD1503A |
---|---|
Compliance | Pb-free Halide free |
Configuration | Series |
VR Min (V) | 200 |
VF Max (V) | 1.1 |
IR Max (µA) | 0.01 |
IF Max (A) | 0.2 |
trr Max (ns) | - |
CD Max (pF) | 4 |
Package Type | SOT-23-3 |
MMBD Series 350 mW 200 V 200 mA Surface Mount Small Signal Diode - SOT-23-3 | Future Electronics |
Diode Small Signal Switching 200V 0.2A 3-Pin SOT-23 T/R | Avnet America |
Small Signal Diode, Dual Isolated, 200 V, 200 Ma, 1.15 V, 2 A Rohs Compliant: Yes |Onsemi MMBD1503A | Newark Electronics |
DIODE, DUAL, SOT-23 | element14 |
Diode 200V 0.2A 3-Pin SOT-23 | RS |
Diode: switching | Transfer Multisort Elektronik |
2xSMD-Si-Diode 200V 200mA SOT23 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MMBD1503A?
Additional datasheets, footprints and schematics for MMBD1503A are listed on our Part Details page. You can also find images and similar parts to MMBD1503A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD1503A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD1503A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD1503A fall under?
The MMBD1503A is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD1503A when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD1503A you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD1503A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD1503A have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMBD1503A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD1503A often in real-time on the comparison pages.
What if I can't find stock of MMBD1503A?
You can fill out our help required form which you can use to request a quote for MMBD1503A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.