Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0246
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0388
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
2,930
in stock
|
Buy Now | |
Farnell
from US$0.0375
|
2,930
in stock
|
Buy Now | |
element14
from US$0.0419
|
2,920
in stock
|
Buy Now | |
Chip One Stop
from US$0.0246
|
621
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.0320
|
-
|
Buy Now | |
Avnet America
from US$0.0311
|
-
|
Buy Now | |
Avnet Asia
from US$0.0331
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBD1205 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Anode |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 0.05 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 2 |
Package Type | SOT-23-3 |
Small Signal Diode, Dual Common Anode, 100 V, 200 Ma, 1.1 V, 4 Ns, 2 A Rohs Compliant: Yes |Onsemi MMBD1205 | Newark Electronics |
DIODE DUAL, COM ANODE, 100V, SOT-23 | Farnell |
SMALL SIGNAL DIODE, 100V 200mA SOT-23 | element14 |
ON Semiconductor, MMBD1205 | RS |
Diode: switching | Transfer Multisort Elektronik |
MMBD Series 350 mW 100 V 200 mA Surface Mount Small Signal Diode - SOT-23-3 | Future Electronics |
Diode Small Signal Switching 100V 0.2A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBD1205?
Additional datasheets, footprints and schematics for MMBD1205 are listed on our Part Details page. You can also find images and similar parts to MMBD1205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD1205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD1205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD1205 fall under?
The MMBD1205 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD1205 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD1205 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD1205 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD1205 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Chip One Stop have stock available or on a lead time for MMBD1205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD1205 often in real-time on the comparison pages.
What if I can't find stock of MMBD1205?
You can fill out our help required form which you can use to request a quote for MMBD1205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.