MMB0207MC8204FB200 Resistors - Fixed Value by Vishay Intertechnology

RESISTOR MELF 8.2MOHM 1% 0207

Status: Unknown
Series: VISHAY - MMB 0207 HV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 8.2Mohm
Product Range VISHAY - MMB 0207 HV Series
Voltage Rating 1kV
Resistor Element Material Thin Film
Power Rating 400mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 50ppm/K
MELF Resistor Case MELF 0207 [6123 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

8.2M OHM 1% 1W 50PPM | TTI Europe
RESISTOR, MELF, 8.2MOHM, 1%, 0207 | Farnell
Surface Mount MELF Resistor, 8.2 MOhm, � 1%, 1 W, 0207 [6123 Metric], Metal Film (Thin Film) | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMB0207MC8204FB200?

Additional datasheets, footprints and schematics for MMB0207MC8204FB200 are listed on our Part Details page. You can also find images and similar parts to MMB0207MC8204FB200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMB0207MC8204FB200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMB0207MC8204FB200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMB0207MC8204FB200 fall under?

The MMB0207MC8204FB200 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to MMB0207MC8204FB200 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMB0207MC8204FB200 you can contact the distributor directly for product support, shipping queries etc.

Is the MMB0207MC8204FB200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MMB0207MC8204FB200 have stock available?

Authorised distributors including TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for MMB0207MC8204FB200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMB0207MC8204FB200 often in real-time on the comparison pages.

What if I can't find stock of MMB0207MC8204FB200?

You can fill out our help required form which you can use to request a quote for MMB0207MC8204FB200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay