MMA0204MC6804FB300 Resistors - Fixed Value by Vishay Intertechnology

RESISTOR MELF 6.8MOHM 1% 0204

Status: Unknown
Series: VISHAY - MMA 0204 HV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0386

Distributor Stock
Logo for Farnell
Farnell
from US$0.0436
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0386
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 6.8Mohm
Product Range VISHAY - MMA 0204 HV Series
Voltage Rating 500V
Resistor Element Material Thin Film
Power Rating 250mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 50ppm/K
MELF Resistor Case MELF 0204 [3715 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

6.8M OHM 1% .4W 50PPM | TTI Europe
RESISTOR, MELF, 6.8MOHM, 1%, 0204 | Farnell
Surface Mount Melf Resistor, Vishay - Mma 0204 Hv Series, 6.8 Mohm, 250 Mw, 1%, Thin Film Rohs Compliant: Yes |Vishay MMA0204MC6804FB300 | Newark Electronics
Surface Mount MELF Resistor, 6.8 MOhm, � 1%, 250 mW, 0204 [3715 Metric], Thin Film | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMA0204MC6804FB300?

Additional datasheets, footprints and schematics for MMA0204MC6804FB300 are listed on our Part Details page. You can also find images and similar parts to MMA0204MC6804FB300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMA0204MC6804FB300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMA0204MC6804FB300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMA0204MC6804FB300 fall under?

The MMA0204MC6804FB300 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to MMA0204MC6804FB300 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMA0204MC6804FB300 you can contact the distributor directly for product support, shipping queries etc.

Is the MMA0204MC6804FB300 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MMA0204MC6804FB300 have stock available?

Authorised distributors including TTI Europe, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for MMA0204MC6804FB300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMA0204MC6804FB300 often in real-time on the comparison pages.

What if I can't find stock of MMA0204MC6804FB300?

You can fill out our help required form which you can use to request a quote for MMA0204MC6804FB300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay