Status: | Unknown |
---|---|
Series: | Micro Min Series |
RoHS: | Unknown |
Product Range | Micro Min Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | - |
Connector Body Material | Aluminium Body |
Accessory Type | Strain Relief Backshell |
Connector Shell Size | 15 |
Micro Min Strain Relief Backshell for MIL-DTL-83513 Circular Connectors 15 Shell Size | Avnet America |
D-Sub Backshells MICRO D SR B/S SZ 15 | TE Connectivity MM96-15-1-Y | RS Americas |
STRAIN RELIEF, SIZE 15, MICRO D CONNECTO | element14 |
Strain Relief, Size 15, Micro D Connector | Newark Electronics |
Where can I find additional details, specifications and documents for a MM96-15-1-Y?
Additional datasheets, footprints and schematics for MM96-15-1-Y are listed on our Part Details page. You can also find images and similar parts to MM96-15-1-Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM96-15-1-Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM96-15-1-Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM96-15-1-Y fall under?
The MM96-15-1-Y is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MM96-15-1-Y when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM96-15-1-Y you can contact the distributor directly for product support, shipping queries etc.
Is the MM96-15-1-Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MM96-15-1-Y have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for MM96-15-1-Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM96-15-1-Y often in real-time on the comparison pages.
What if I can't find stock of MM96-15-1-Y?
You can fill out our help required form which you can use to request a quote for MM96-15-1-Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.