Status: | Active |
---|---|
Series: | MM74HCT08 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
2,433
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
830
in stock
|
Buy Now | |
element14
from US$0.23
|
830
in stock
|
Buy Now | |
Farnell
from US$0.23
|
830
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
TTL, LS pin-out and threshold compatible |
Fast switching: tPLH, tPHL = 12 ns (typ) |
Low power: 10 µW at DC |
High fan-out, 10 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HCT08 |
---|---|
Compliance | Pb-free Halide free |
Type | AND |
Channels | 4 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | null |
IO Max (mA) | null |
Package Type | SOIC-14 |
And Gate, Quad, 2 I/P, Nsoic-14 | Newark Electronics |
AND GATE, QUAD, 2 I/P, NSOIC-14 | element14 |
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC | RS |
74HC Series 5.5 V Surface Mount CMOS Quad 2-Input AND Gate - SOIC-14 | Future Electronics |
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a MM74HCT08MX?
Additional datasheets, footprints and schematics for MM74HCT08MX are listed on our Part Details page. You can also find images and similar parts to MM74HCT08MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HCT08MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HCT08MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HCT08MX fall under?
The MM74HCT08MX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HCT08MX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HCT08MX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HCT08MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HCT08MX have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MM74HCT08MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HCT08MX often in real-time on the comparison pages.
What if I can't find stock of MM74HCT08MX?
You can fill out our help required form which you can use to request a quote for MM74HCT08MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.