Status: | Active |
---|---|
Series: | MM74HCT04 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,019
in stock
|
Buy Now | |
element14
from US$0.25
|
2,019
in stock
|
Buy Now | |
Farnell
from US$0.25
|
2,019
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,420
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
TTL, LS pin-out and threshold compatible |
Fast switching: tPLH, tPHL=12 ns (typ) |
Low power: 10 µW at DC, 3.7 mW at 5 MHz |
High fanout: is greater than or equal to 10 LS loads |
Inverting, triple buffered |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HCT04 |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 14 |
IO Max (mA) | 4.8 |
Package Type | SOIC-14 |
74Hct Cmos, Smd, 74Hct04, Soic14 | Newark Electronics |
74HCT CMOS, SMD, 74HCT04, SOIC14 | element14 |
Inverter 6-Element CMOS 14-Pin SOIC N Rail | EBV Elektronik |
ON Semiconductor, MM74HCT04M | RS |
74HC Series CMOS Triple Buffered Hex Inverter - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MM74HCT04M?
Additional datasheets, footprints and schematics for MM74HCT04M are listed on our Part Details page. You can also find images and similar parts to MM74HCT04M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HCT04M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HCT04M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HCT04M fall under?
The MM74HCT04M is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MM74HCT04M when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HCT04M you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HCT04M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HCT04M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for MM74HCT04M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HCT04M often in real-time on the comparison pages.
What if I can't find stock of MM74HCT04M?
You can fill out our help required form which you can use to request a quote for MM74HCT04M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.