Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC164 |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Standard |
Logic IC Family | 74HC |
Logic IC Base Number | 74164, 74164 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 74 |
Device Marking | 74HC164 |
Frequency | 50MHz |
Input Current Max | 1µA |
Logic Function Number | 164 |
Logic IC Function | 8bit Serial-In/Parallel-Out Shift Register |
Logic Type | Shift Register |
No. of Inputs | 2 |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Ptot Max | 600mW |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
IC, 74HC CMOS, 74HC164, DIP14, 6V | element14 |
Where can I find additional details, specifications and documents for a MM74HC164N?
Additional datasheets, footprints and schematics for MM74HC164N are listed on our Part Details page. You can also find images and similar parts to MM74HC164N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC164N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC164N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC164N fall under?
The MM74HC164N is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to MM74HC164N when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC164N you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC164N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MM74HC164N have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MM74HC164N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC164N often in real-time on the comparison pages.
What if I can't find stock of MM74HC164N?
You can fill out our help required form which you can use to request a quote for MM74HC164N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.